Pomona Electronics Banana and Tip Connector Adapters 5165-2

Description
Adapter Connector Binding Post To Banana Plug, Double Red
Request a Quote Datasheet
Description
Adapter Connector Binding Post To Banana Plug, Double Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-2332-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-2332-ND
Banana and Tip Connector Adapters 501-2332-ND
Adapter Connector Binding Post To Banana Plug, Double Red

Adapter Connector Binding Post To Banana Plug, Double Red

Buy Now Datasheet
SHORTED BANANA W/BIND POST (RED) - 70197581 - Allied Electronics, Inc.
Fort Worth, TX, USA
SHORTED BANANA W/BIND POST (RED)
70197581
SHORTED BANANA W/BIND POST (RED) 70197581
Mates to Model #2269 or Any Standard Double Banana JackBinding Post Cross Hole Allows Attachment of Pin Tip PlugsShorting Bar is Completely Encapsulated in Clear PolypropyleneOperati ng Voltage: 2500 V for Hands Free UseOperating Temperature: +50C. (+122F.) Max.Current: 15 AmperesResistance: Less than 1.5 Milliohms

Mates to Model #2269 or Any Standard Double Banana JackBinding Post Cross Hole Allows Attachment of Pin Tip PlugsShorting Bar is Completely Encapsulated in Clear PolypropyleneOperating Voltage: 2500 V for Hands Free UseOperating Temperature: +50C. (+122F.) Max.Current: 15 AmperesResistance: Less than 1.5 Milliohms

Supplier's Site
Double Banana Plug W/ Binding Post, Red; Gender Pomona - 24C4801 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug W/ Binding Post, Red; Gender Pomona
24C4801
Double Banana Plug W/ Binding Post, Red; Gender Pomona 24C4801
DOUBLE BANANA PLUG W/ BINDING POST, RED; Gender:Plug; Connector Mounting:Through Hole Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

DOUBLE BANANA PLUG W/ BINDING POST, RED; Gender:Plug; Connector Mounting:Through Hole Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2332-ND 70197581 24C4801
Product Name Banana and Tip Connector Adapters SHORTED BANANA W/BIND POST (RED) Double Banana Plug W/ Binding Post, Red; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details