TE Connectivity Rectangular Wire & Cable Connectors & Housings 5172068-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 71.2 MM  [2.8 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 4 MM  [.16 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 16 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 71.2 MM  [2.8 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 4 MM  [.16 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 16 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5172068-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5172068-3
Rectangular Wire & Cable Connectors & Housings 5172068-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 71.2 MM  [2.8 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 4 MM  [.16 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 16 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Connector Height : 26.3 MM  [1.035 INCH ]
  • Connector Length : 71.2 MM  [2.8 INCH ]
  • Connector Width : 25 MM  [.984 INCH ]
  • Row-to-Row Spacing : 4 MM  [.16 INCH ]
  • Wire Size (MMSQ) : .22 - 2.18

Electrical Characteristics


  • Termination Resistance (MOHM) : 16

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A113793-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113793-ND
Backplane Connector Housings A113793-ND
16 (12 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

16 (12 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-5172068-3
Electronic Connector 340-5172068-3
16 Pos 5mm Crimp Wire Housing, Female, Straight, Panel Mount, Blue Product overview: 5172068-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5172068-3 can be used for catalog matching and distributor lookup.

16 Pos 5mm Crimp Wire Housing, Female, Straight, Panel Mount, Blue Product overview: 5172068-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5172068-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 5172068-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5172068-3
Power Connectors 5172068-3
DRAWER CONN FEMALE ASSY16P

DRAWER CONN FEMALE ASSY16P

Buy Now
Swedesboro, NJ, United States
Power Connectors
5172068-3
Power Connectors 5172068-3
Power Connectors

Power Connectors

Buy Now
Drawer Conn Female Assy16P Amp - Te Connectivity - 19R1257 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Conn Female Assy16P Amp - Te Connectivity
19R1257
Drawer Conn Female Assy16P Amp - Te Connectivity 19R1257
DRAWER CONN FEMALE ASSY16P

DRAWER CONN FEMALE ASSY16P

Supplier's Site
Drawer Conn Female Assy16P Amp - Te Connectivity - 76AC8369 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Conn Female Assy16P Amp - Te Connectivity
76AC8369
Drawer Conn Female Assy16P Amp - Te Connectivity 76AC8369
DRAWER CONN FEMALE ASSY16P

DRAWER CONN FEMALE ASSY16P

Supplier's Site
Backplane Connector Housings - 5172068-3 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Housings
5172068-3
Backplane Connector Housings 5172068-3
CONN RCPT HSG DRAWER 16POS BLUE

CONN RCPT HSG DRAWER 16POS BLUE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5172068-3 A113793-ND 340-5172068-3 5172068-3 19R1257 5172068-3
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Electronic Connector Power Connectors Drawer Conn Female Assy16P Amp - Te Connectivity Backplane Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-054-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 103350-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers