Pomona Electronics Jacks, Plugs 5167-2

Description
Banana Jack Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1507-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1507-ND
Jacks, Plugs 501-1507-ND
Banana Jack Connector Standard Banana Crimp or Solder Red

Banana Jack Connector Standard Banana Crimp or Solder Red

Buy Now Datasheet
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona - 29H4060 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona
29H4060
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona 29H4060
BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
In-Line Banana Jack w/Flexible Boot, Red, 30 VAC/60 VDC Max., 15 A, 18/20/22 AWG - 70198258 - Allied Electronics, Inc.
Fort Worth, TX, USA
In-Line Banana Jack w/Flexible Boot, Red, 30 VAC/60 VDC Max., 15 A, 18/20/22 AWG
70198258
In-Line Banana Jack w/Flexible Boot, Red, 30 VAC/60 VDC Max., 15 A, 18/20/22 AWG 70198258
15 A, 30 VAC⁄60 VDC (Max.), +50 °C (Max.) Operating Temperature, Banana Jack With Flexible Boot Material: Nickel plated brass.

15 A, 30 VAC⁄60 VDC (Max.), +50 °C (Max.) Operating Temperature, Banana Jack With Flexible Boot
Material: Nickel plated brass.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1507-ND 29H4060 70198258
Product Name Jacks, Plugs Banana Jack, 15A, Crimp/solder, Red; Gender Pomona In-Line Banana Jack w/Flexible Boot, Red, 30 VAC/60 VDC Max., 15 A, 18/20/22 AWG
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plug - NECU-S-M12G3-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers