TE Connectivity Coaxial Connector (RF) Assemblies 5-1634502-3

Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - A97580-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97580-ND
Coaxial Connector (RF) Assemblies A97580-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5-1634502-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634502-3
RF Connectors / Coaxial Connectors 5-1634502-3
RF Connectors / Coaxial Connectors Str Plg Hex Nickel 75Ohm

RF Connectors / Coaxial Connectors Str Plg Hex Nickel 75Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number A97580-ND 5-1634502-3
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details