39 Pos. PBT Rectangular Connector, Signal, 25A, IP67, Green Product overview: 5-1718321-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5-1718321-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Series: LEAVYSEAL
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 39
Pitch: 0.197" (5.00mm)
Row Spacing: 0.217" (5.51mm)
Connectors
Connectors
"39 Rectangular Connectors - Housings Receptacle Green 0.197"" (5.00mm)"
MCP 2.8 39 way receptacle housing, key E
TE Connectivity 5-1718321-3
MCP 2.8 39 way receptacle housing, key E
HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP MCP 2.8 Series Power Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-5-1718321-3 | 5-1718321-3 | A141419-ND | 7313072P | 53Y3631 | |
| Product Name | 25A Electronic Connector | Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings | Rectangular Connector Housings | Automotive Connectors | Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||
| Termination | Crimp | Crimp | ||||
| Voltage Rating | 36 volts |