17P, 0.3MM PITCH EASY-ON FPC
17P, 0.3MM PITCH EASY-ON FPC
17P, 0.3MM PITCH EASY-ON FPC
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 4294-51688-0170M-001DKR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 50 volts |