The Banana Plug, part number 94F1520, is designed for crimp or solder connections and is suitable for wire sizes of 18, 20, and 22 AWG. It features a two-piece snap-on design, making it ideal for creating patch cords and performing field repairs. The plug body is made of brass with a nickel plating, while the spring is constructed from beryllium copper. This product has a maximum operating temperature of +50°C (+122°F) and can handle a voltage rating of up to 5000 VDC and a current rating of 15 Amperes. The plug is available in black, with other colors available upon special request.
Banana Plug Connector Standard Banana Crimp or Solder Black
BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes
BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Banana Plug with Flexible Boot, 5000 VDC, 15 A, Operating Temperature +50 °C (Max.)
Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1358-ND | 94F1520 | 5169-0 | 70198409 |
| Product Name | Jacks, Plugs | Banana Plug, 15A, Crimp/solder, Black; Gender Pomona | Jacks, Plugs | Plug; Banana Plug; 15 A; Black; Brass; Beryllium Copper; 5000 VDC; 50 degC |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) | |
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG | 18 to 22 AWG |