TE Connectivity Rectangular Wire & Cable Connectors & Housings 5172069-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Signal Positions : 4 Dimensions Connector Height : 26.3 MM  [5 INCH ] Connector Length : 61.2 MM  [2.41 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : .16 MM  [4 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Signal Positions : 4 Dimensions Connector Height : 26.3 MM  [5 INCH ] Connector Length : 61.2 MM  [2.41 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : .16 MM  [4 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5172069-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5172069-3
Rectangular Wire & Cable Connectors & Housings 5172069-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Signal Positions : 4 Dimensions Connector Height : 26.3 MM  [5 INCH ] Connector Length : 61.2 MM  [2.41 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : .16 MM  [4 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Signal Positions : 4

Dimensions


  • Connector Height : 26.3 MM  [5 INCH ]
  • Connector Length : 61.2 MM  [2.41 INCH ]
  • Connector Width : 25 MM  [.984 INCH ]
  • Row-to-Row Spacing : .16 MM  [4 INCH ]
  • Wire Size (MMSQ) : .22 - 2.18

Electrical Characteristics


  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A113795-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113795-ND
Backplane Connector Housings A113795-ND
12 (8 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

12 (8 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

Buy Now Datasheet
Power Connectors - 5172069-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5172069-3
Power Connectors 5172069-3
DRAWER CONN 12P FEMALE

DRAWER CONN 12P FEMALE

Buy Now
Singapore, Singapore
Electronic Connector
340-5172069-3
Electronic Connector 340-5172069-3
12 Pos Crimp Wire Housing, Female, Straight, Panel Mount, Blue Product overview: 5172069-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5172069-3 can be used for catalog matching and distributor lookup.

12 Pos Crimp Wire Housing, Female, Straight, Panel Mount, Blue Product overview: 5172069-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5172069-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drawer Conn 12P Female Amp - Te Connectivity - 19R1258 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Conn 12P Female Amp - Te Connectivity
19R1258
Drawer Conn 12P Female Amp - Te Connectivity 19R1258
DRAWER CONN 12P FEMALE

DRAWER CONN 12P FEMALE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5172069-3 A113795-ND 5172069-3 340-5172069-3 19R1258
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors Electronic Connector Drawer Conn 12P Female Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111688-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103975-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-331-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details