Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Socket Contact Gold 16-20 AWG Crimp Stamped
Socket Contact Gold 16-20 AWG Crimp Stamped
Signal/Power Contact, Crimp, 16-20AWG, 11.2A, 600V, Straight Product overview: 5171637-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5171637-3 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Mini-Universal
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100867CT-ND | 332-5171637-3 | 96K3555 | |
| Product Name | Connectors,Interconnects | Rectangular Connector Contacts | 11.2A 600V Electronic Connector | Contact, Socket, 20-16Awg, Crimp; Product Range Te Connectivity |
| Termination | Solder, PCB | Crimp | Crimp |