CONN FPC BOTTOM 13POS 0.3MM R/A
CONN FPC BOTTOM 13POS 0.3MM R/A
CONN FPC BOTTOM 13POS 0.3MM R/A
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 4294-51688-0130M-001CT-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 50 volts |