Pomona Electronics Jacks, Plugs 5169-2

Description
Banana Plug Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1368-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1368-ND
Jacks, Plugs 501-1368-ND
Banana Plug Connector Standard Banana Crimp or Solder Red

Banana Plug Connector Standard Banana Crimp or Solder Red

Buy Now Datasheet
Plug; Banana Plug; 15 A; Red; Brass; Beryllium Copper; 5000 VDC; 50 degC - 70198410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Banana Plug; 15 A; Red; Brass; Beryllium Copper; 5000 VDC; 50 degC
70198410
Plug; Banana Plug; 15 A; Red; Brass; Beryllium Copper; 5000 VDC; 50 degC 70198410
Banana Plug with Flexible Boot, 5000 VDC, 15 A, Operating Temperature +50 °C (Max.) Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Banana Plug with Flexible Boot, 5000 VDC, 15 A, Operating Temperature +50 °C (Max.)
Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Supplier's Site
Banana Plug, 15A, Crimp/solder, Red; Gender Pomona - 94F1521 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Crimp/solder, Red; Gender Pomona
94F1521
Banana Plug, 15A, Crimp/solder, Red; Gender Pomona 94F1521
BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Colour:Red RoHS Compliant: Yes

BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, 15A, Crimp/solder, Red; Gender Pomona - 55X2241 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Crimp/solder, Red; Gender Pomona
55X2241
Banana Plug, 15A, Crimp/solder, Red; Gender Pomona 55X2241
BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1368-ND 70198410 94F1521
Product Name Jacks, Plugs Plug; Banana Plug; 15 A; Red; Brass; Beryllium Copper; 5000 VDC; 50 degC Banana Plug, 15A, Crimp/solder, Red; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-005 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot - 110339 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details