Electronic Component
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts;
CONN IC DIP SOCKET 16POS GOLD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 516-AG10D-ES | A142256-ND | 72C7787 | 516-AG10D-ES |
| Product Name | IC Sockets | Dip Socket, 16 Position, Through Hole; No. Of Contacts Amp - Te Connectivity | Sockets for ICs, Transistors | |
| Mounting | Through Hole |