Pomona Electronics Jacks, Plugs 5168-0

Description
Banana Jack Connector Standard Banana Crimp or Solder Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Crimp or Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1545-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1545-ND
Jacks, Plugs 501-1545-ND
Banana Jack Connector Standard Banana Crimp or Solder Black

Banana Jack Connector Standard Banana Crimp or Solder Black

Buy Now Datasheet
Banana Jack, 15A, Crimp/solder, Black; Gender Pomona - 94F5204 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Black; Gender Pomona
94F5204
Banana Jack, 15A, Crimp/solder, Black; Gender Pomona 94F5204
BANANA JACK, 15A, CRIMP/SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Boot, Flexible; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Flexible PVC; Black - 70198259 - Allied Electronics, Inc.
Fort Worth, TX, USA
Boot, Flexible; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Flexible PVC; Black
70198259
Boot, Flexible; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Flexible PVC; Black 70198259
Operating Voltage 30 VAC⁄60 VDC (Max.), Do-It-Yourself In-Line Banana Jack With Flexible Boot Material: Nickel plated brass.

Operating Voltage 30 VAC⁄60 VDC (Max.), Do-It-Yourself In-Line Banana Jack With Flexible Boot
Material: Nickel plated brass.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1545-ND 94F5204 70198259
Product Name Jacks, Plugs Banana Jack, 15A, Crimp/solder, Black; Gender Pomona Boot, Flexible; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Flexible PVC; Black
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 14 to 16 AWG 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details