D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
Signal Crimp Contact Pin, Male, Gold/Tin Plated, 24-28AWG, Straight Product overview: 5-166054-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5-166054-1 can be used for catalog matching and distributor lookup.
CONN D-SUB PIN 24-28AWG CRIMP
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:AMP AMPLIMITE Series D-SUB Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:AMP AMPLIMITE Series D-SUB Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes
HD 20 CONTACTS PIN ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-166054-1 | A105061TR-ND | 332-5-166054-1 | 5-166054-1 | 18AH0335 | 15H8127 |
| Product Name | D-Sub Connectors | D-Sub, D-Shaped Connector Contacts | Electronic Connector | D-Sub, D-Shaped Connector Contacts | D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amp - Te Connectivity | Hd 20 Contacts Pin Rohs Compliant Amp - Te Connectivity |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |