Pomona Electronics Jacks, Plugs 5167-0

Description
Banana Jack Connector Standard Banana Crimp or Solder Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Crimp or Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1536-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1536-ND
Jacks, Plugs 501-1536-ND
Banana Jack Connector Standard Banana Crimp or Solder Black

Banana Jack Connector Standard Banana Crimp or Solder Black

Buy Now Datasheet
Banana Jack, 15A, Crimp/solder, Black; Gender Pomona - 20H0615 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Black; Gender Pomona
20H0615
Banana Jack, 15A, Crimp/solder, Black; Gender Pomona 20H0615
BANANA JACK, 15A, CRIMP/SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Banana; Flexible Boot; 30 VAC/60 VDC (Max.); 15 A; Brass; Flexible PVC - 70198257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Flexible Boot; 30 VAC/60 VDC (Max.); 15 A; Brass; Flexible PVC
70198257
Jack, Banana; Flexible Boot; 30 VAC/60 VDC (Max.); 15 A; Brass; Flexible PVC 70198257
15 A, 30 VAC⁄60 VDC (Max.), +50 °C (Max.) Operating Temperature, Banana Jack With Flexible Boot Material: Nickel plated brass.

15 A, 30 VAC⁄60 VDC (Max.), +50 °C (Max.) Operating Temperature, Banana Jack With Flexible Boot
Material: Nickel plated brass.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1536-ND 20H0615 70198257
Product Name Jacks, Plugs Banana Jack, 15A, Crimp/solder, Black; Gender Pomona Jack, Banana; Flexible Boot; 30 VAC/60 VDC (Max.); 15 A; Brass; Flexible PVC
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data