EDAC, Inc. Backplane Connector Contacts 516-290-520

Description
Contact Gold Signal Non-Gendered Solder
Request a Quote
Description
Contact Gold Signal Non-Gendered Solder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac 516 Series Contact, Pin, P.C. Tail (part number 55Y4846) features a .150" contact spacing and is designed for through-hole termination. It is compatible with various connector sizes, including 20, 38, 56, 90, and 120 contacts. The contact is made from copper alloy and is gold plated over nickel, ensuring reliable conductivity with a maximum contact resistance of 10 milliohms. It has a current rating of 8.5 amperes and can withstand a voltage of 2000 VAC rms at sea level. The operating temperature range is from -40°C to +125°C for Diallyl Phthalate and -40°C to +105°C for other materials. The product is RoHS compliant and UL certified, making it suitable for a variety of applications. Additionally, it offers flexible assembly options with actuating screws and polarizing hardware that allows for 288 mating combinations.

Datasheet Summary
Powered by GS/AI

The Edac 516 Series Contact, Pin, P.C. Tail (part number 55Y4846) features a .150" contact spacing and is designed for through-hole termination. It is compatible with various connector sizes, including 20, 38, 56, 90, and 120 contacts. The contact is made from copper alloy and is gold plated over nickel, ensuring reliable conductivity with a maximum contact resistance of 10 milliohms. It has a current rating of 8.5 amperes and can withstand a voltage of 2000 VAC rms at sea level. The operating temperature range is from -40°C to +125°C for Diallyl Phthalate and -40°C to +105°C for other materials. The product is RoHS compliant and UL certified, making it suitable for a variety of applications. Additionally, it offers flexible assembly options with actuating screws and polarizing hardware that allows for 288 mating combinations.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Contacts - 151-1050-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
151-1050-ND
Backplane Connector Contacts 151-1050-ND
Contact Gold Signal Non-Gendered Solder

Contact Gold Signal Non-Gendered Solder

Buy Now Datasheet
Contact, Pin, Pc Tail; Product Range Edac - 55Y4846 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Pc Tail; Product Range Edac
55Y4846
Contact, Pin, Pc Tail; Product Range Edac 55Y4846
CONTACT, PIN, PC TAIL; Product Range:516 Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:EDAC 516 Series Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, PC TAIL; Product Range:516 Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:EDAC 516 Series Connectors; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1050-ND 55Y4846
Product Name Backplane Connector Contacts Contact, Pin, Pc Tail; Product Range Edac
Termination Through Hole
Unlock Full Specs
to access all available technical data