TE Connectivity Rectangular Wire & Cable Connectors & Housings 5173033-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Signal Positions : 4 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 81.28 MM  [3.2 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 9.9 MM  [.389 INCH ] Wire Size (MMSQ) : .22 - 2.18 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Signal Positions : 4 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 81.28 MM  [3.2 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 9.9 MM  [.389 INCH ] Wire Size (MMSQ) : .22 - 2.18 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5173033-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5173033-3
Rectangular Wire & Cable Connectors & Housings 5173033-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Signal Positions : 4 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 81.28 MM  [3.2 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 9.9 MM  [.389 INCH ] Wire Size (MMSQ) : .22 - 2.18 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Signal Positions : 4

Dimensions


  • Connector Height : 26.3 MM  [1.035 INCH ]
  • Connector Length : 81.28 MM  [3.2 INCH ]
  • Connector Width : 25 MM  [.984 INCH ]
  • Row-to-Row Spacing : 9.9 MM  [.389 INCH ]
  • Wire Size (MMSQ) : .22 - 2.18

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now
Backplane Connector Housings - 5173033-3-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
5173033-3-ND
Backplane Connector Housings 5173033-3-ND
20 (16 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

20 (16 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

Buy Now Datasheet
Power Connectors - 5173033-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5173033-3
Power Connectors 5173033-3
20P DRAWER CONN FIMALE

20P DRAWER CONN FIMALE

Buy Now
20P Drawer Conn Fimale Amp - Te Connectivity - 19R1261 - Newark, An Avnet Company
Chicago, IL, United States
20P Drawer Conn Fimale Amp - Te Connectivity
19R1261
20P Drawer Conn Fimale Amp - Te Connectivity 19R1261
20P DRAWER CONN FIMALE

20P DRAWER CONN FIMALE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5173033-3 5173033-3-ND 5173033-3 19R1261
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors 20P Drawer Conn Fimale Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products