DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
151
152
153
154
155
156
157
158
159
160
161
162
163
170
180
190
200
210
220
250
300
350
400
450
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "13 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "13 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "13 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "22 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "Connector Header Through Hole 5 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 6 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.200"" (5.08mm)" | |
| "Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) Standard Tail Press-Fit" | |
| "Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) Standard Tail Press-Fit, Knurled" | |
| "Pin Receptacle Connector 0.037"" ~ 0.043"" (0.94mm ~ 1.09mm) Standard Tail Press-Fit" | |
| 1/4 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| 10 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line) | |
| 10 Position Terminal Block, Cross Connection Jumper Screw In | |
| 14 Position Rectangular Receptacle Connector Crimp Gold | |
| 2 Position Terminal Block, Cross Connection Jumper Screw In | |
| 3 Position Terminal Block, Cross Connection Jumper Screw In | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Terminal Block, Cross Connection Jumper Screw In | |
| 4 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Stud Spade Terminal Connector Crimp 13-17 AWG | |
| AC RCPT PIN & SLEEVE | |
| Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Panel Mount, Feed Through | |
| Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Panel Mount | |
| Adapter Terminal Block, Plug Connection To Terminal Block, Plug Connection | |
| BHZ 5.00/04/90LH BK/BK SO | |
| BL 3.50/03/180 SN BK BX PRT | |
| BL 3.50/13/180 SN BK BX PRT | |
| Black Wire Ferrule Connector DIN Two x 16 AWG (1.50mm²) Two Wire | |
| Black Wire Ferrule Connector W Two x 10 AWG (6.00mm²) Two Wire | |
| Blue 1/4 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 4 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue Wire Ferrule Connector DIN Two x 14 AWG (2.50mm²) Two Wire | |
| Blue Wire Ferrule Connector DIN Two x 6 AWG (16.00mm²) Two Wire | |
| Blue Wire Ferrule Connector W Two x 14 AWG (2.50mm²) Two Wire | |
| BLZP 5.08HC/09/180 SN BK BX SO | |
| BUDG 22-16 RECT 4 | |
| BUDG 22-16 SPADE M4 | |
| BUDG RECT 12-10 5MM | |
| BUDG RECT 12-10 6MM | |
| CABLE ASSEMBLIES | |
| CBL CIRC | |
| CHARX T1HBI-DUST-COVER-SET | |
| CHARX T2HBI-DUST-COVER-SET | |
| CLOSURE CAP WITH 7/8IN.-16 EXT N | |
| CONN CIRCULAR CONNECTORS | |
| CONN PANEL FEEDTH 2POS SCREW | |
| CONN PANEL FEEDTH 3POS SCREW | |
| CONN PANEL FEEDTH 4POS SCREW | |
| CONN PANEL FEEDTH 5POS SCREW | |
| CONN PLUG FMALE 2POS SCREW | |
| CONN PLUG FMALE 3POS SCREW | |
| CONN PLUG FMALE 4POS SCREW | |
| CONN PLUG FMALE 5POS SCREW | |
| CONN PLUG MALE 2POS SCREW | |
| CONN PLUG MALE 3POS SCREW | |
| CONN PLUG MALE 4POS SCREW | |
| CONN PLUG MALE 5POS SCREW | |
| CONN RCPT FMALE 2POS SCREW | |
| CONN RCPT FMALE 3POS SCREW | |
| Connector AC Adapter For Power Entry Inlets and Outlets | |
| Connector Adapter A | |
| Connector Adapter B | |
| Connector Adapter C | |
| Connector Adapter For Power Cord Receptacles | |
| Connector Cap (Cover) A Black | |
| Connector Cap (Cover) A Silver | |
| Connector Cap (Cover) B Black | |
| Connector Cap (Cover) C Black | |
| Connector Cap (Cover) C Silver | |
| Connector Cover For Plug | |
| Connector For | |
| Connector | |
| E-DAT MODUL IP20 AP HOUSING | |
| Female Coupler Connector Plus 14 AWG | |
| Female Coupler Housing Connector Plus 10 ~ 12 AWG | |
| Female Coupler Housing Connector Plus 14 AWG | |
| Female Coupler Housing Connector Plus 4.0mm² ~ 6.0mm² | |
| FTA-C300-32DI-24VDC- S | |
| Gray Wire Ferrule Connector DIN Two x 12 AWG (4.00mm²) Two Wire | |
| Gray Wire Ferrule Connector DIN Two x 20 AWG (0.75mm²) Two Wire | |
| Gray Wire Ferrule Connector W Two x 12 AWG (4.00mm²) Two Wire | |
| INTERCONNECT MISC | |
| Ivory Wire Ferrule Connector W Two x 8 AWG (10.00mm²) Two Wire | |
| M12 CONN COVER | |
| M12 PANEL CONNECTOR MINI-USB 2.0 | |
| M16 NUT | |
| M16 PANEL CONNECTOR USB-A 2.0 + | |
| M16 PANEL CONNECTOR USB-C 3.1 | |
| M22 ADAPTER HDMI FEMALE TO MALE | |
| M22 PANEL CONNECTOR USB-A 2.0 + | |
| M22 PANEL CONNECTOR USB-C 3.1 | |
| M4 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| M4.5 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| Male Coupler Connector Minus 10 ~ 12 AWG | |
| Male Coupler Connector Minus 14 AWG | |
| Male Coupler Housing Connector Minus 10 ~ 12 AWG | |
| Male Coupler Housing Connector Minus 14 AWG | |
| MIC RECEPT, FEMALE, 100 LB, PCB | |
| NYLON INSULATED WITH INSULATION | |
| PATCH PANEL, RJ45, HOUSING, E-DA | |
| PATCH PANEL, RJ45, HOUSING, KEYS | |
| PIDG RECT | |
| Pin Contact Solar 10-12 AWG Silver | |
| Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat5 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat8.1 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position | |
| Position Circular Connector | |
| Position Terminal Block | |
| Power Entry Connector Plug, Male Blades NON-NEMA (2P3W), California Style Free Hanging (In-Line) | |
| Power Entry Connector Plug, Male Blades NON-NEMA (3P4W) Free Hanging (In-Line) | |
| Power Entry Connector Plug, Male Blades NON-NEMA (3P4W), California Style Free Hanging (In-Line) | |
| Power Entry Connector Plug, Male Pins Pin and Sleeve (4P5W) Free Hanging (In-Line) | |
| Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets NON-NEMA (2P3W), California Style Free Hanging (In-Line) | |
| Power Entry Connector Receptacle, Female Sockets NON-NEMA (3P4W) Free Hanging (In-Line) | |
| Power Entry Connector Receptacle, Female Sockets NON-NEMA (3P4W), California Style Free Hanging (In-Line) | |
| Power Entry Connector Receptacle, Female Sockets NON-NEMA (3P4W), California Style Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets Pin and Sleeve (3P4W) Free Hanging (In-Line) | |
| Power Entry Connector Receptacle, Female Sockets Pin and Sleeve (4P5W) Free Hanging (In-Line) | |
| Power Entry Connector Receptacle, Female Sockets Pin and Sleeve (4P5W) Panel Mount, Flange | |
| Power Entry Connector Receptacle, Female Sockets Pin and Sleeve (4P5W), Expo Center Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades NON-NEMA (2P3W), California Style Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades NON-NEMA (3P4W) Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades NON-NEMA (3P4W), California Style Free Hanging (In-Line) | |
| Power Entry Connector Receptacle, Male Blades NON-NEMA (3P4W), California Style Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades NON-NEMA (3P4W), California Style Panel Mount | |
| Power Entry Connector | |
| Rectangular Connectors - Housings | |
| Red M2.5 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| Red M4 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| Red Wire Ferrule Connector DIN Two x 18 AWG (1.00mm²) Two Wire | |
| Red Wire Ferrule Connector DIN Two x 8 AWG (10.00mm²) Two Wire | |
| Red Wire Ferrule Connector W Two x 16 AWG (1.50mm²) Two Wire | |
| Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Flat Sided 2 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 4 Stud Flat Sided 16-22 AWG Crimp | |
| Ring Terminal Connector 5 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 8 Stud Flat Sided 10-12 AWG Crimp | |
| Ring Terminal Connector Circular 10-12 AWG Crimp | |
| Ring Terminal Connector Circular 14-16 AWG Crimp | |
| Ring Terminal Connector Flat Sided 16-22 AWG Crimp | |
| Ring Terminal Connector Flat Sided Crimp | |
| Ring Terminal Connector M10 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector M5 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector M5 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector M5 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector M5 Stud Flat Sided 10-12 AWG Crimp | |
| Ring Terminal Connector M6 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector M6 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector M6 Stud Flat Sided 10-12 AWG Crimp | |
| RJ45 25 GBIT KEYSTONE MODULE 270 | |
| RJ45 25 GBIT KEYSTONE MODULE | |
| RJ45 25 GBIT MODULE | |
| RJ45 CAT 6 E-DAT IP67 V6 PLUG | |
| RJ45 CAT 6 UTP MODULE | |
| RJ45 CAT 6A CABLE COUPLER, E-DAT | |
| RJ45 CAT 6A E-DAT MODULE JACK, T | |
| RJ45 CAT 6A KEYSTONE E-DAT MODUL | |
| RJ45 CAT 6A KEYSTONE MODULE 180 | |
| RJ45 CAT 6A KEYSTONE MODULE 270 | |
| RJ45 CAT 6A KEYSTONE MODULE 90 D | |
| RJ45 CAT 6A MODULE 180 DEG | |
| RJ45 CAT 6A MODULE 270 DEG | |
| RJ45 CAT 6A, IP20 REGPLUS EDAT 1 | |
| RJ45 CAT 6A, IP20 REGPLUS EDAT 2 | |
| RJ45 E-DAT COUPLER MODULE 180 DE | |
| RJ45 E-DAT COUPLER MODULE 90 DEG | |
| RJ45 IP20 REG EDAT DIN RAIL MOUN | |
| RJ45 IP20 REGPLUS EDAT 180 DEG. | |
| RJ45 IP20 REGPLUS EDAT 90 DEG. D | |
| RJ45 IP20 REGPLUS EDAT DIN RAIL | |
| RJ45 KEYSTONE E-DAT MODULE, 2 PO | |
| RJ45 KEYSTONE E-DAT MODULE, SING | |
| RJ45 KEYSTONE IP20 REGPLUS EDAT | |
| RS 16AIO DP SD Z | |
| RS 16IO 2W F-L H Z | |
| RS 16IO 2W I H S | |
| RS 4AIO DP SD Z | |
| RSD K5 LP/LP | |
| S2L 3.50/06/90G 3.5SN BK BX CO | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp or Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| Socket Contact Solar 10-12 AWG Silver | |
| SOLIS 12-10 SPADE M5 | |
| TERM BLOCK HDR 2POS 90DEG 3.5MM | |
| TERM BLOCK PLUG 1POS | |
| TERM BLOCK PLUG 9POS 5MM | |
| TERM, SHEARED RING, PIDG, 12-10, | |
| Terminal Block Connector 4 Position Dual Disconnect Beige 12-26 AWG | |
| Terminal Butt Splice, Inline, Individual Openings Connector IDC 22-26 AWG | |
| Terminal Connector Rectangular Rectangular Tongue 14-16 AWG 8 Stud | |
| Terminator Coax Connector Plug, Female Socket SMB 50 Ohms | |
| VINYL INSULATED BUTTED SEAM RING | |
| WALL OUTLET, C6AMODUL 90 JACK | |
| WALL OUTLET, E-DAT C6A, 1 PORT, | |
| WALL OUTLET, E-DAT C6A, 2 PORT, | |
| WALL OUTLET, JUNCTION BOX, ZINC | |
| WALL OUTLET, KEYSTONE, AP 2 PORT | |
| WALL OUTLET, KEYSTONE, AP, 3 POR | |
| WALL OUTLET, KEYSTONE, UP 1 PORT | |
| WALL OUTLET, KEYSTONE, UP 2 PORT | |
| WALL OUTLET, KEYSTONE, UP, 3 POR | |
| WALL OUTLET, KEYSTONE, UP0 1 POR | |
| WALL OUTLET, KEYSTONE, UP0 2 POR | |
| WALL OUTLET, KEYSTONE, UPK 1 POR | |
| WALL OUTLET, KEYSTONE, UPK 2 POR | |
| WALL OUTLET, KEYSTONE, UPK, 3 PO | |
| WALL OUTLET, OUTLET, AP, 1 PORT, | |
| White Wire Ferrule Connector W Two x 20 AWG (0.75mm²) Two Wire | |
| Wire Pin Terminal Connector 10-12 AWG PIDG Crimp | |
| Wire Pin Terminal Connector 10-12 AWG Plasti-Grip Crimp | |
| Wire Pin Terminal Connector 14-16 AWG PIDG Crimp | |
| Wire Pin Terminal Connector 14-16 AWG Plasti-Grip Crimp | |
| Wire Pin Terminal Connector 16-22 AWG (0.2~1.6mm²) PIDG Crimp | |
| Wire Pin Terminal Connector 16-22 AWG Plasti-Grip Crimp | |
| Yellow M4.5 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| Yellow M5 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| Yellow M6 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| Yellow Wire Ferrule Connector DIN Two x 10 AWG (6.00mm²) Two Wire | |
| Yellow Wire Ferrule Connector W Two x 18 AWG (1.00mm²) Two Wire | |
| ZSI 2.5 BL | |
| ZSI 2.5 GR | |
| ZSI 2.5 SW |
| << Prev | Next >> |