TE Connectivity Ring Connectors 1-320551-1

Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27237CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27237CT-ND
Ring Connectors A27237CT-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27237TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27237TR-ND
Ring Connectors A27237TR-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring, #8 Stud Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity - 26R1394 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #8 Stud Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
26R1394
Terminal, Ring, #8 Stud Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity 26R1394
TERMINAL, RING, #8 STUD CRIMP, RED, 22-16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, #8 STUD CRIMP, RED, 22-16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring, #8 Stud Crimp, Red, 22-16Awg, Full Reel; Stud Size - Metric Amp - Te Connectivity - 16X9704 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #8 Stud Crimp, Red, 22-16Awg, Full Reel; Stud Size - Metric Amp - Te Connectivity
16X9704
Terminal, Ring, #8 Stud Crimp, Red, 22-16Awg, Full Reel; Stud Size - Metric Amp - Te Connectivity 16X9704
TERMINAL, RING, #8 STUD CRIMP, RED, 22-16AWG, FULL REEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring TongueRoHS Compliant: Yes

TERMINAL, RING, #8 STUD CRIMP, RED, 22-16AWG, FULL REEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring TongueRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27237CT-ND 26R1394
Product Name Ring Connectors Terminal, Ring, #8 Stud Crimp, Red, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details