DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 153 154 155 156 157 158 159 160 161 162 163 164 165 170 180 190 200 210 220 250 300 350 400 450 500 1000 1500 2000 2212
Product Name Notes
"10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"10 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"11 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"11 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"12 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"12 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"13 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"13 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"13 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"14 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"14 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"14 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"15 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"15 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"16 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"16 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"17 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"17 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"17 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"18 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"18 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"18 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"18 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
"19 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"2 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"20 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"21 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"21 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"21 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"22 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"22 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"23 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"23 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"24 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"3 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"3 Rectangular Connectors - Housings Plug Black 0.256"" (6.50mm)"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"5 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"7 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"9 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"9 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"9 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"9 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"
"Pin Receptacle Connector 0.022"" ~ 0.025"" (0.56mm ~ 0.64mm) No Tail Solder"
"Pin Receptacle Connector 0.026"" ~ 0.029"" (0.66mm ~ 0.74mm) No Tail Solder"
"Pin Receptacle Connector 0.030"" ~ 0.033"" (0.76mm ~ 0.84mm) No Tail Solder"
"Pin Receptacle Connector 0.034"" ~ 0.037"" (0.86mm ~ 0.94mm) No Tail Solder"
"Pin Receptacle Connector 0.037"" ~ 0.040"" (0.94mm ~ 1.02mm) No Tail Solder"
0.64MM FEMALE CONTACT,AU,22AWG
1 X 6 SEALED ASSY KEY A MAF
1 X 6 SEALED CONNECTOR ASSY FOR
18 Position Circular Connector Plug, Female Sockets Crimp
18 Position Circular Connector Plug, Female Sockets Solder Cup
18 Position Circular Connector Plug, Male Pins Crimp
18 Position Circular Connector Plug, Male Pins Solder Cup
2.8MM BLADE, UNSEAL,14-16AWG
2.8MM BLD,SEAL,14AWG
2.8MM BLD,SEAL,16AWG
2.8MM BLD,SEAL,18AWG,REVRE EL
2.8MM BLD,SEAL,20AWG,REVRE EL
2.8MM BLD,SEAL,20AWG
2.8MM BLD,SEAL,22AWG,REVRE EL
2.8MM BLD,UNSEAL,10-12AWG, REVR
2.8MM BLD,UNSEAL,18-20AWG REVR
2.8MM BLD,UNSEAL,22AWG REVREEL
2.8MM RECP,SEAL,12AWG
2.8MM RECP,SEAL,18AWG
2.8MM RECP,SEAL,22AWG,REV REEL
20 Position Circular Connector Plug, Female Sockets Crimp
20 Position Circular Connector Plug, Female Sockets Solder Cup
32WAY LAC RECEPTACLE CARRIER
32WAY LAC SHIELD ASSEMBLY 70
4 Rectangular Connectors - Housings Receptacle Natural
4P JPT/MT3 PLUG W/LATCH,GRAY
8 Position Circular Connector Receptacle, Male Pins IDC
8 Stud Spade Terminal Connector Crimp 16-22 AWG
Adapter Coaxial Connector N Jack, Female Socket To F Jack, Female Socket 50Ohm
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red
Banana Plug, Stackable Connector Standard Banana Solderless Black, Red
Banana Plug, Stackable Connector Standard Banana Solderless Black
Banana Plug, Stackable Connector Standard Banana Solderless Blue
Banana Plug, Stackable Connector Standard Banana Solderless Brown
Banana Plug, Stackable Connector Standard Banana Solderless Gray
Banana Plug, Stackable Connector Standard Banana Solderless Green
Banana Plug, Stackable Connector Standard Banana Solderless Orange
Banana Plug, Stackable Connector Standard Banana Solderless Red
Banana Plug, Stackable Connector Standard Banana Solderless Violet
Banana Plug, Stackable Connector Standard Banana Solderless White
Banana Plug, Stackable Connector Standard Banana Solderless Yellow
Blade Contact 1 AWG Crimp Non-Gendered Silver
Blade Contact 1/0 AWG Crimp Non-Gendered Silver
Blade Contact 2/0 AWG Crimp Non-Gendered Silver
Blade Contact Tin 10-12 AWG Crimp Power
Blade Contact Tin 14-16 AWG Crimp Power
Blade Contact Tin 18 AWG Crimp
Blade Contact Tin 18-20 AWG Crimp Power
Blade Contact Tin 22 AWG Crimp Power
Blade Contact Tin 22 AWG Crimp
Blade Contact
Blue 4 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue Wire Ferrule Connector 14 AWG (2.50mm²) Single Wire
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
CONN FML HDR 6.35MM 20POS SMD
CONN FML HDR 6.35MM 40POS SMD
CONN FML HDR 6.35MM 60POS SMD
CONN FML HDR 6.35MM 80POS SMD
CONN MALE HDR 6.35MM 20POS SMD
CONN MALE HDR 6.35MM 40POS SMD
CONN MALE HDR 6.35MM 60POS SMD
CONN MALE HDR 6.35MM 80POS SMD
CONN PLUG 1POS IN-LINE CRIMP
CONN SOCKET 12AWG CRIMP TIN
CONN SOCKET 14-16AWG CRIMP TIN
CONN SOCKET 14AWG CRIMP TIN
CONN SOCKET 18-20AWG CRIMP TIN
CONN SOCKET 22AWG CRIMP TIN
Connector Backshell For AMPSEAL Connectors
Connector Cap (Cover) For RP-SMA Jacks
Connector Cap (Cover), Locking For
Connector Ferrule Silver
Connector For
Connector Lockwasher For SMA Jacks
Connector Nut For SMA Jacks
Connector Position
Connector Strain Relief For
Connector
Contact
CUC-HDMI-J1ST-AH/HAF -SMD
CUC-HDMI-J1ST-S/HAF- SMD
CUC-USB2.0-J1ST-AH/U AF-SMD
CUC-USB2.0-J1ST-AH/U AF-THT
CUC-USB2.0-J1ST-AV/U AF-THT
CUC-USB2.0-J1ST-S/UA F-THT
CUC-USB3.0-J1ST-AH/U AF-THT
CUC-USB3.0-J1ST-AV/U AF-THT
CUC-USB3.0-J1ST-S/UA F-THT
CUC-USB3.1-J1ST-AH/U CF-SMD/THR
CUC-USB3.1-J1ST-AH/U CF-SMD
CUC-USB3.1-J1ST-S/UC F-SMD
D-Sub Contact Female Socket Gold 10-12 AWG Crimp Machined
D-Sub Contact Female Socket Gold 10-12 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold 12-14 AWG Crimp Machined
D-Sub Contact Female Socket Gold 12-14 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold 16-20 AWG Crimp Machined
D-Sub Contact Female Socket Gold 16-20 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold 20 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold 20-24 AWG Crimp Machined
D-Sub Contact Female Socket Gold 26-28 AWG Crimp Machined
D-Sub Contact Female Socket Gold 8-10 AWG Crimp Machined
D-Sub Contact Female Socket Gold 8-10 AWG Solder Cup Machined
D-Sub Contact Female Socket Gold RG-174, 188, 316 Crimp Machined
D-Sub Contact Female Socket Gold RG-178, 196, 404 Solder Inner, Crimp or Solder Outer Machined
D-Sub Contact Female Socket Gold RG-316 Crimp and Solder Machined
D-Sub Contact Female Socket Gold Solder Inner, Crimp or Solder Outer Machined
D-Sub Contact Female Socket Gold Solder Machined
D-Sub Contact Female Socket, Right Angle Gold Solder
EV-T2SC-EM-WL
FEED-THROUGH TERMINAL BLOCK, NOM
FMC 1 5/ 8-STZF3-3 81
FOC-CAGE:SFP/SFP+:1X 1:PI
FOC-CAGE:SFP/SFP+:1X 2:PI
FOC-CAGE:SFP/SFP+:1X 4:PI
FOC-CON:SFP/SFP+:20A U:SMT
HC-STA-B48-HHFS-BLAN K-EM-AL
HC-STA-RJ45I-26-HT-M 20-PLRBK
HDC HP SCREW M8X35
HDC HP550 KIT 3M70 C1
HDC IP68 24B COVER CS
Interconnect Misc
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5
LMF 5.00/10/90 3.5SN OR BX
LMF 5.00/12/90 3.5SN OR BX
LMFS 5.00/14/90 3.5SN OR BX
LMFS 5.08/10/180 3.5SN OR BX
M23-12P2N8A9002S
M23-12P2N8A9003S
M23-12P2N8A9004S
M23-12P2N8A90DUS
M23-12P2N8AW500S
M23-12P2N8AW600S
M23-12P2N8AWB00S
M23-12S2N8A9002S
M23-12S2N8A9003S
M23-12S2N8A9004S
M23-12S2N8A90DUS
M23-12S2N8AW500S
M23-12S2N8AW600S
M23-12S2N8AWB00S
MAXI-CON-X CABLE END, 18 #20 FEM
MAXI-CON-X CABLE END, 18 #20 MAL
MAXI-CON-X CABLE END, 20 #20 FEM
MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MCX Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder
MCX Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder
MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
MCX Connector Jack, Female Socket 50Ohm Panel Mount Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Connector Plug, Male Pin 50Ohm Through Hole Solder
MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Miniature Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Crimp
MJ DS VG * 8 8 8 * * * * 30 * J
MJ DS-LG5 * * 8 8 2 * GF9 * * 30
MJ DS-LG5 * * 8 8 8 * * * * 30 *
MJ HS R51 * 8 8 * * GF5 * * 30 5
MJ HS V * 8 8 * * * * * 30 * J 3
MJ LS * * 8 8 * * * * * 30 * J 3
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat4 Shielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
MULTI-LEVEL DIN RAIL TERM BLOCK
Non-Gendered Contact Silver Crimp 12-16 AWG Power
Non-Gendered Contact Silver Crimp 16-20 AWG Power
PCB TERMINAL BLOCK - LPTA 16/ 1-
PCB TERMINAL BLOCK - LPTA 16/ 2-
PCB TERMINAL BLOCK - LPTA 16/ 3-
PCB TERMINAL BLOCK - LPTA 16/ 4-
PCB TERMINAL BLOCK - LPTA 16/ 5-
PCB TERMINAL BLOCK - LPTA 16/ 6-
PCB TERMINAL BLOCK - LPTA 16/ 7-
PCB TERMINAL BLOCK - LPTA 16/ 8-
Pin Contact Coax Gold Crimp BNC
PM 2.7/2.6 MC SDR
Position Blade Type Power Housing Connector
Position Terminal Block
Position Wire to Board Terminal Block
PROTECTIVE CONDUCTOR TERMINAL, N
PT 6-T P/P HV GY/BK
Rectangular Connectors - Housings
Red 10 Stud Spade Terminal Connector Crimp 16-22 AWG
Red 4 Stud Spade Terminal Connector Crimp 16-22 AWG
Ring Terminal Connector 1/2 Stud Circular 1/0 AWG Crimp
Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 10 Stud Circular 16-18 AWG Crimp
Ring Terminal Connector 10 Stud Circular 20-22 AWG Crimp
Ring Terminal Connector 10 Stud Circular 4 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp
Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Ring Terminal Connector 6 Stud Circular 14 AWG Crimp
Ring Terminal Connector 6 Stud Circular 20-22 AWG Crimp
Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp
Ring Terminal Connector 8 Stud Circular 20-24 AWG Crimp
Ring Terminal Connector Circular 2 AWG Crimp, Flag
Ring Terminal Connector Circular 8 AWG Crimp
Ring Terminal Connector M10 Stud Circular 4 AWG Crimp
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder
SAIE-M16B-5-L
SL-SMT 5.08HC/07/90G 3.2SN BK BX
SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder Tab
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder Tab
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
SMA Connector Jack, Female Socket Panel Mount Solder
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder Tab
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder Tab
SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
SMA STRAIGHT CRIMP PLUG TIMES LM
SMA STRAIGHT JACK BULKHEAD REAR
Socket Contact Tin 12 AWG Crimp Power
Socket Contact Tin 14 AWG Crimp Power
Socket Contact Tin 14-16 AWG Crimp Power
Socket Contact Tin 18 AWG Crimp Power
Socket Contact Tin 18-20 AWG Crimp Power
Socket Contact Tin 20 AWG Crimp Power
Socket Contact Tin 22 AWG Crimp Power
SPLICE BUTT STRAP 12-10
SSMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TERM BLK 7POS TOP ENTRY 5MM PCB
TERM BLOCK HDR 10POS 5.08MM
TERM BLOCK HDR 18POS 5.08MM
TERM BLOCK PLUG 18POS 5.08MM
TERM, RT, POST INS., 2, M6(1/4),
Terminal Block Connector 2 Position Feed Through Orange 12-26 AWG
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 16-22 AWG Translucent
Terminal Connector Male, Pin (Plug) 14-16 AWG Crimp Tin
Terminal Connector Rectangular Standard 600MCM (kcmil)
Terminal Foil Connector Bond Clip Tin
Terminal Foil Connector Double Face, Slotted 10-12 AWG Nickel
Terminal Foil Connector Double Face, Slotted 10-12 AWG Tin
TERMINAL TERMINYL RING TONGUE 8
Terminator Coax Connector Jack, Female Socket SMA 50 Ohms
Terminator Coax Connector Plug, Female Socket RP-SMA 50 Ohms
Terminator Coax Connector Plug, Male Pin MCX 50 Ohms
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
Yellow 6 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG

<< Prev Next >>