METZ CONNECT USA Inc. Keystone Inserts 130B21-25-E

Description
RJ45 25 GBIT KEYSTONE MODULE
Request a Quote Datasheet
Description
RJ45 25 GBIT KEYSTONE MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 1849-130B21-25-E-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
1849-130B21-25-E-ND
Keystone Inserts 1849-130B21-25-E-ND
RJ45 25 GBIT KEYSTONE MODULE

RJ45 25 GBIT KEYSTONE MODULE

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Cat6A/8; Modular Connector Type Metz Connect - 99AC7791 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat6A/8; Modular Connector Type Metz Connect
99AC7791
Rj45 Conn, Jack, 8P8C, 1Port, Cat6A/8; Modular Connector Type Metz Connect 99AC7791
RJ45 CONN, JACK, 8P8C, 1PORT, CAT6A/8; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a, Cat8; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT6A/8; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a, Cat8; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1849-130B21-25-E-ND 99AC7791
Product Name Keystone Inserts Rj45 Conn, Jack, 8P8C, 1Port, Cat6A/8; Modular Connector Type Metz Connect
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details