Anderson Power Products Blade Type Power Connector Assemblies 1320G1

Description
CONN PLUG 1POS IN-LINE CRIMP
Request a Quote Datasheet
Description
CONN PLUG 1POS IN-LINE CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-1320G1-KIT-ND
Blade Type Power Connector Assemblies 2243-1320G1-KIT-ND
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
1320G1
Power Connectors 1320G1
PP120 CONN BLACK

PP120 CONN BLACK

Buy Now
Blade Type Power Connectors - 1320G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1320G1
Blade Type Power Connectors 1320G1
PP120-CONNECTOR BLACK

PP120-CONNECTOR BLACK

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 90B3442 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
90B3442
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 90B3442
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP120 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP120 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Pp120 Conn Black Rohs Compliant Anderson Power Products - 63M4081 - Newark, An Avnet Company
Chicago, IL, United States
Pp120 Conn Black Rohs Compliant Anderson Power Products
63M4081
Pp120 Conn Black Rohs Compliant Anderson Power Products 63M4081
PP120 CONN BLACK ROHS COMPLIANT: YES

PP120 CONN BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-1320G1-KIT-ND 1320G1 1320G1 90B3442 63M4081
Product Name Blade Type Power Connector Assemblies Power Connectors Blade Type Power Connectors Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Pp120 Conn Black Rohs Compliant Anderson Power Products
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data