TE Connectivity Headers, Male Pins 1318126-1

Description
"Connector Header Through Hole 12 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29811-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29811-ND
Headers, Male Pins A29811-ND
"Connector Header Through Hole 12 position 0.098"" (2.50mm)"

"Connector Header Through Hole 12 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5A Electronic Connector
316-1318126-1
Through-Hole 5A Electronic Connector 316-1318126-1
12 Pos 2 Row Wire-to-Board Header, 5A, Gold, Through Hole, Vertical Product overview: 1318126-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318126-1 can be used for catalog matching and distributor lookup.

12 Pos 2 Row Wire-to-Board Header, 5A, Gold, Through Hole, Vertical Product overview: 1318126-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318126-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
1318126-1
Connectors >> Wire To Board / Wire To Wire Connector 1318126-1
2x6P 12P 2 Tin 2.5mm 3.75mm 6 -55°C~+105°C Copper Alloy 5A Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

2x6P 12P 2 Tin 2.5mm 3.75mm 6 -55°C~+105°C Copper Alloy 5A Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Conn, Header, 12Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 38AC2769 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity
38AC2769
Conn, Header, 12Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity 38AC2769
CONN, HEADER, 12POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic 2000 Series RoHS Compliant: Yes

CONN, HEADER, 12POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic 2000 Series RoHS Compliant: Yes

Supplier's Site
Dynamic D2100 Hdr V Assy 12P Amp - Te Connectivity - 41AJ2363 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Hdr V Assy 12P Amp - Te Connectivity
41AJ2363
Dynamic D2100 Hdr V Assy 12P Amp - Te Connectivity 41AJ2363
DYNAMIC D2100 HDR V ASSY 12P

DYNAMIC D2100 HDR V ASSY 12P

Supplier's Site
Dynamic D2100 Hdr V Assy 12P Amp - Te Connectivity - 17R2964 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Hdr V Assy 12P Amp - Te Connectivity
17R2964
Dynamic D2100 Hdr V Assy 12P Amp - Te Connectivity 17R2964
DYNAMIC D2100 HDR V ASSY 12P

DYNAMIC D2100 HDR V ASSY 12P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29811-ND 316-1318126-1 1318126-1 38AC2769 41AJ2363
Product Name Headers, Male Pins Through-Hole 5A Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector Conn, Header, 12Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity Dynamic D2100 Hdr V Assy 12P Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Mounting Through Hole Straight
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data