American Electrical, Inc. Terminal Block Wire Ferrules 13102025

Description
Blue Wire Ferrule Connector W Two x 14 AWG (2.50mm²) Two Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector W Two x 14 AWG (2.50mm²) Two Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 288-1729-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
288-1729-ND
Terminal Block Wire Ferrules 288-1729-ND
Blue Wire Ferrule Connector W Two x 14 AWG (2.50mm²) Two Wire

Blue Wire Ferrule Connector W Two x 14 AWG (2.50mm²) Two Wire

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Insulation: Insulated Style: C Size: 0.47" Dia (12mm) Length - Overall: 0.730" (18.54mm) Length - Pin: 8.00mm Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Insulation: Insulated
Style: C
Size: 0.47" Dia (12mm)
Length - Overall: 0.730" (18.54mm)
Length - Pin: 8.00mm
Color: Gray

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 288-1729-ND
Product Name Terminal Block Wire Ferrules Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details