TE Connectivity Automotive Headers 1318751-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 80 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM , 2.3 MM  [.091 INCH , .025 INCH ] Dimensions Connector Length : 33.4 MM  [1.315 INCH ] Connector Width : 87.2 MM  [3.433 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.6 MM  [.811 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM , 4 MM  [.087 INCH , .157 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 90 DEGC , 65 DEGC , 75 DEGC , 105 DEGC , 70 DEGC , 80 DEGC , 85 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 80 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM , 2.3 MM  [.091 INCH , .025 INCH ] Dimensions Connector Length : 33.4 MM  [1.315 INCH ] Connector Width : 87.2 MM  [3.433 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.6 MM  [.811 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM , 4 MM  [.087 INCH , .157 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 90 DEGC , 65 DEGC , 75 DEGC , 105 DEGC , 70 DEGC , 80 DEGC , 85 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1318751-7 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1318751-7
Automotive Headers 1318751-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 80 Number of Rows : 3 Number of Sections : 3 Number of Signal Positions : 80 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM , 2.3 MM  [.091 INCH , .025 INCH ] Dimensions Connector Length : 33.4 MM  [1.315 INCH ] Connector Width : 87.2 MM  [3.433 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 20.6 MM  [.811 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM , 4 MM  [.087 INCH , .157 INCH ] Industry Standards UL Flammability Rating : No Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 90 DEGC , 65 DEGC , 75 DEGC , 105 DEGC , 70 DEGC , 80 DEGC , 85 DEGC  [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 3
  • Number of Sections : 3
  • Number of Signal Positions : 80
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM , 2.3 MM  [.091 INCH , .025 INCH ]

Dimensions


  • Connector Length : 33.4 MM  [1.315 INCH ]
  • Connector Width : 87.2 MM  [3.433 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 20.6 MM  [.811 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM , 4 MM  [.087 INCH , .157 INCH ]

Industry Standards


  • UL Flammability Rating : No

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC , 90 DEGC , 65 DEGC , 75 DEGC , 105 DEGC , 70 DEGC , 80 DEGC , 85 DEGC  [212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - 1318751-7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1318751-7-ND
Headers, Male Pins 1318751-7-ND
"Connector Header Through Hole, Right Angle 80 position 0.087"" (2.20mm)"

"Connector Header Through Hole, Right Angle 80 position 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1318751-7
Electronic Connector 316-1318751-7
80 Pos 3 Row .157" Pitch Wire to Board Header, Solder RA Thru-Hole Product overview: 1318751-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318751-7 can be used for catalog matching and distributor lookup.

80 Pos 3 Row .157" Pitch Wire to Board Header, Solder RA Thru-Hole Product overview: 1318751-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318751-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1318751-7 1318751-7 1318751-7-ND 316-1318751-7
Product Name Automotive Headers Headers, Male Pins Electronic Connector
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data