METZ CONNECT USA Inc. Modular/Ethernet Connector (RJ45, RJ11) Plugs 130E405042PE

Description
Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat5 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat5 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 130E405042PE-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
130E405042PE-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 130E405042PE-ND
Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat5 IDC

Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat5 IDC

Buy Now Datasheet
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Metz Connect - 37AC4955 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Metz Connect
37AC4955
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Metz Connect 37AC4955
RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 130E405042PE-ND 37AC4955
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Metz Connect
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data