TE Connectivity 300V Electronic Connector 1-320551-4

Description
PIDG Insulated Crimp Terminal, Female, 300V, Tin Plated Copper Product overview: 1-320551-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-320551-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIDG Insulated Crimp Terminal, Female, 300V, Tin Plated Copper Product overview: 1-320551-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-320551-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-1-320551-4
300V Electronic Connector 392-1-320551-4
PIDG Insulated Crimp Terminal, Female, 300V, Tin Plated Copper Product overview: 1-320551-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-320551-4 can be used for catalog matching and distributor lookup.

PIDG Insulated Crimp Terminal, Female, 300V, Tin Plated Copper Product overview: 1-320551-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1-320551-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27345-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27345-ND
Ring Connectors A27345-ND
Ring Terminal Connector 8 Stud Circular 18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18 AWG Crimp

Buy Now Datasheet
Terminals - 1-320551-4 - 728648-1-320551-4 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1-320551-4
728648-1-320551-4
Terminals - 1-320551-4 728648-1-320551-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 728648-1-320551-4 Packaging: Bulk Mounting Style: Free Hanging (In-Line) Color: Red, White Stripe Features: Insulation Restriction Termination: Crimp Contact Finish: Tin Wire Gauge: 18 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm) Length - Overall: 0.906" (23.01mm) Insulation: Insulated Insulation Diameter: 0.056" ~ 0.110" (1.42mm ~ 2.79mm) Stud/Tab Size: 8 Stud Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 728648-1-320551-4
Packaging: Bulk
Mounting Style: Free Hanging (In-Line)
Color: Red, White Stripe
Features: Insulation Restriction
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
Length - Overall: 0.906" (23.01mm)
Insulation: Insulated
Insulation Diameter: 0.056" ~ 0.110" (1.42mm ~ 2.79mm)
Stud/Tab Size: 8 Stud
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Terminal, Ring Tongue, #8, Crimp, White; Stud Size - Metric Amp - Te Connectivity - 66H6917 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, White; Stud Size - Metric Amp - Te Connectivity
66H6917
Terminal, Ring Tongue, #8, Crimp, White; Stud Size - Metric Amp - Te Connectivity 66H6917
TERMINAL, RING TONGUE, #8, CRIMP, WHITE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, WHITE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:PIDG Series; Insulator Colour:Red, White; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Pidg Series, 8, M4, 18 Awg, 0.9 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity - 34M9594 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Pidg Series, 8, M4, 18 Awg, 0.9 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
34M9594
Ring Tongue Terminal, Pidg Series, 8, M4, 18 Awg, 0.9 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity 34M9594
Ring Tongue Terminal, PIDG Series, 8, M4, 18 AWG, 0.9 mm , Nylon (Polyamide) RoHS Compliant: Yes

Ring Tongue Terminal, PIDG Series, 8, M4, 18 AWG, 0.9 mm , Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-1-320551-4 A27345-ND 728648-1-320551-4 66H6917 34M9594
Product Name 300V Electronic Connector Ring Connectors Terminals - 1-320551-4 Terminal, Ring Tongue, #8, Crimp, White; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Pidg Series, 8, M4, 18 Awg, 0.9 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details