Connectors
32 Pos 2.2mm Crimp Wire Housing, Receptacle, Straight, PBT Product overview: 1318747-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1318747-1 can be used for catalog matching and distributor lookup.
"32 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Win Source Part Number: 1365602-1318747-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: .025
Package: Bulk
Product Status: Active
Base Product Number: 1318747
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 32
Number of Rows: 2
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
Row Spacing: 0.118" (3.00mm)
025 ECU PLUG HSG ASSY 32P
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1318747-1 | 340-1318747-1 | A122011-ND | 7121390P | 7121390 | 1365602-1318747-1 | 41AJ2370 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Wire Housings & Plugs | Wire Housings & Plugs | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | 025 Ecu Plug Hsg Assy 32P Amp - Te Connectivity | |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Termination | Crimp | Crimp | |||||
| Voltage Rating | 12 volts |