30 Pos Crimp Wire Housing, PBT, Natural, Straight, UL94 HB Product overview: 1318758-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1318758-1 can be used for catalog matching and distributor lookup.
"30 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Manufacturer: AMIS
Category: Anti-Static, ESD, Clean Room Products - Clean Room Swabs and Brushes
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed
Contact Termination: Solder, PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-1318758-1 | 1318758-1-ND | |
| Product Name | Electronic Connector | Rectangular Connector Housings | Anti-Static, ESD, Clean Room Products - Clean Room Swabs and Brushes |
| Termination | Crimp | Solder, PCB |