TE Connectivity ™ Rectangular Connector Contacts 1318108-1

Description
Socket Contact Gold 24-28 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 24-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A29319-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29319-ND
Rectangular Connector Contacts A29319-ND
Socket Contact Gold 24-28 AWG Crimp

Socket Contact Gold 24-28 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1030911-1318108-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1030911-1318108-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1030911-1318108-1
Win Source Part Number: 1030911-1318108-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-2 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Bulk Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 1318107-1; 50079-8000; 43375-0001; 1827587-2; 78172-0410; 794019-11318108-1.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 13181081,2266-131810 8-1,-1318108-1-LSI,A 29319,-1318108-1-SI, -1318108-1-CSI Base Product Number: 1318108

Win Source Part Number: 1030911-1318108-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Dynamic D-2
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
Alternative Parts (Cross-Reference): 1318107-1; 50079-8000; 43375-0001; 1827587-2; 78172-0410; 794019-11318108-1.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 13181081,2266-1318108-1,-1318108-1-LSI,A29319,-1318108-1-SI,-1318108-1-CSI
Base Product Number: 1318108

Buy Now
Singapore, Singapore
5A Electronic Connector
332-1318108-1
5A Electronic Connector 332-1318108-1
Power Socket Connector, 5A, Gold, Crimp, 24-28AWG Product overview: 1318108-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1318108-1 can be used for catalog matching and distributor lookup.

Power Socket Connector, 5A, Gold, Crimp, 24-28AWG Product overview: 1318108-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1318108-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29319-ND 1030911-1318108-1 332-1318108-1
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts 5A Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details