TE Connectivity Ring Connectors 1-320551-3

Description
Ring Terminal Connector 8 Stud Circular 20 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27341-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27341-ND
Ring Connectors A27341-ND
Ring Terminal Connector 8 Stud Circular 20 AWG Crimp

Ring Terminal Connector 8 Stud Circular 20 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 91B8661 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
91B8661
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 91B8661
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Pidg Series, 8, M4, 20 Awg, 0.6 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity - 39Y8005 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Pidg Series, 8, M4, 20 Awg, 0.6 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
39Y8005
Ring Tongue Terminal, Pidg Series, 8, M4, 20 Awg, 0.6 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity 39Y8005
Ring Tongue Terminal, PIDG Series, 8, M4, 20 AWG, 0.6 mm , Nylon (Polyamide) RoHS Compliant: Yes

Ring Tongue Terminal, PIDG Series, 8, M4, 20 AWG, 0.6 mm , Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R Ir 20 8 Amp - Te Connectivity - 41AJ0689 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R Ir 20 8 Amp - Te Connectivity
41AJ0689
Terminal,pidg R Ir 20 8 Amp - Te Connectivity 41AJ0689
TERMINAL,PIDG R IR 20 8

TERMINAL,PIDG R IR 20 8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27341-ND 91B8661 39Y8005
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Pidg Series, 8, M4, 20 Awg, 0.6 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M16.GYMG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details