Pin Contact Gold 18-22 AWG Crimp
Pin Contact Gold 18-22 AWG Crimp
Power Terminal, Crimp, Gold Copper Alloy, 5A, 18-22AWG Product overview: 1318109-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1318109-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1293410-1318109-1
Category: Connectors, Interconnects>Rectan
Series: Dynamic D-2
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 9,000
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 13181091,A29322CT,-1
Base Product Number: 1318109
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29322TR-ND | 332-1318109-1 | 1293410-1318109-1 |
| Product Name | Rectangular Connector Contacts | 5A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |