25A vertical tin-plated PCB contact for mating with wire contacts, with a length of 44.70 mm and high detent. The contact is suitable for vertical mounting applications and enhances solderability. It cannot be mixed with 45A PCB contacts and is designed for use with wire contacts only.
25 AMP VERTICAL HIGH DETENT PCB CONTACT 44.70MM LENGTH
HD PP PCB STRAIGHT CONT. 1.70 ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1317G4 | 1317G4 | 2243-1317G4-ND | 53H8446 |
| Product Name | Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent | Contacts | Blade Type Power Connector Contacts | Hd Pp Pcb Straight Cont. 1.70 Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |