16 Rectangular Connectors - Housings Plug Black
CTC PLUG 16 WAY BLACK
CONN PLUG HSG 16POS Product overview: 132015-0073 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-132015-0073 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1015397-132015-0073
Category: Connectors, Interconnects>Rectan
Series: CTC
Number of Positions: 16
Color: Black
Features: Sealed
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 4
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 50
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: ITT Cannon, LLC
Other Names: 1003-2925
Base Product Number: 13201
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-2925-ND | 132015-0073 | 319-132015-0073 | 1015397-132015-0073 |
| Product Name | Rectangular Connector Housings | Connectors I/O - Rectangular, Signal & Power | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Gender | Male / Plug |