TE Connectivity Electronic Connector 1318389-1

Description
40 Pos 2.2mm Crimp Wire Housing, Receptacle, PBT, Natural Product overview: 1318389-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1318389-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 Pos 2.2mm Crimp Wire Housing, Receptacle, PBT, Natural Product overview: 1318389-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1318389-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-1318389-1
Electronic Connector 340-1318389-1
40 Pos 2.2mm Crimp Wire Housing, Receptacle, PBT, Natural Product overview: 1318389-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1318389-1 can be used for catalog matching and distributor lookup.

40 Pos 2.2mm Crimp Wire Housing, Receptacle, PBT, Natural Product overview: 1318389-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1318389-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365444-1318389-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365444-1318389-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365444-1318389-1
Win Source Part Number: 1365444-1318389-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: .025 Package: Bulk Product Status: Active Base Product Number: 1318389 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 40 Number of Rows: 2 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.087" (2.20mm) Row Spacing: 0.118" (3.00mm)

Win Source Part Number: 1365444-1318389-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: .025
Package: Bulk
Product Status: Active
Base Product Number: 1318389
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 40
Number of Rows: 2
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
Row Spacing: 0.118" (3.00mm)

Buy Now Datasheet
Connectors Data & Signal - 1318389-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
1318389-1
Connectors Data & Signal 1318389-1
025 ECU PLUG HSG ASSY 40P

025 ECU PLUG HSG ASSY 40P

Buy Now
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - A126067-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126067-ND
Rectangular Connector Housings A126067-ND
"40 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

"40 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1318389-1
Connectors >> Rectangular Connectors Housings 1318389-1
2.2mm 2x20P 20 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

2.2mm 2x20P 20 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-1318389-1 1365444-1318389-1 1318389-1 1318389-1 A126067-ND 1318389-1
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Data & Signal Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

EBC 320 Upper Auxiliary Contact – Male - E320-34 - Anderson Power Products
Specs
Gender Male / Plug
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details