TE Connectivity Headers, Male Pins 1318123-2

Description
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A107251-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A107251-ND
Headers, Male Pins A107251-ND
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"

"Connector Header Through Hole 3 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-1318123-2
5A 250V Electronic Connector 316-1318123-2
3 Pos 2.5mm Shrouded Header, Gold, 5A, 250V, Solder, Thru-Hole Product overview: 1318123-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318123-2 can be used for catalog matching and distributor lookup.

3 Pos 2.5mm Shrouded Header, Gold, 5A, 250V, Solder, Thru-Hole Product overview: 1318123-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318123-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 7195619 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7195619
PCB Headers 7195619
TE Connectivity 1318123-2 PCB Header

TE Connectivity 1318123-2 PCB Header

Supplier's Site
PCB Headers - 7195619P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7195619P
PCB Headers 7195619P
TE Connectivity 1318123-2 PCB Header

TE Connectivity 1318123-2 PCB Header

Supplier's Site
PCB Headers - 1614130 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1614130
PCB Headers 1614130
TE Connectivity 1318123-2 PCB Header

TE Connectivity 1318123-2 PCB Header

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Number of Rows: 2 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall

Buy Now Datasheet
Dynamic D2100 Hdr V Assy 3P Y Rohs Compliant Amp - Te Connectivity - 02H5905 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Hdr V Assy 3P Y Rohs Compliant Amp - Te Connectivity
02H5905
Dynamic D2100 Hdr V Assy 3P Y Rohs Compliant Amp - Te Connectivity 02H5905
DYNAMIC D2100 HDR V ASSY 3P Y ROHS COMPLIANT: YES

DYNAMIC D2100 HDR V ASSY 3P Y ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 69AH9759 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity
69AH9759
Conn, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity 69AH9759
CONN, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-2100S Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-2100S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Dynamic D2100 Hdr V Assy 3P Y Amp - Te Connectivity - 41AJ2359 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Hdr V Assy 3P Y Amp - Te Connectivity
41AJ2359
Dynamic D2100 Hdr V Assy 3P Y Amp - Te Connectivity 41AJ2359
DYNAMIC D2100 HDR V ASSY 3P Y

DYNAMIC D2100 HDR V ASSY 3P Y

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107251-ND 316-1318123-2 7195619 7195619P 02H5905 69AH9759
Product Name Headers, Male Pins 5A 250V Electronic Connector PCB Headers PCB Headers Connectors,Interconnects Dynamic D2100 Hdr V Assy 3P Y Rohs Compliant Amp - Te Connectivity Conn, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through hole
Voltage Rating 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data