3M Ring Connectors 13-10-P

Description
VINYL INSULATED BUTTED SEAM RING
Request a Quote Datasheet
Description
VINYL INSULATED BUTTED SEAM RING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 19-13-10-P-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
19-13-10-P-ND
Ring Connectors 19-13-10-P-ND
VINYL INSULATED BUTTED SEAM RING

VINYL INSULATED BUTTED SEAM RING

Buy Now Datasheet
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric 3M - 73J6098 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric 3M
73J6098
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric 3M 73J6098
TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-13-10-P-ND 73J6098
Product Name Ring Connectors Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-1029-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details