TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1318917-1

Description
UN-SEALED CONNECTOR
Request a Quote Datasheet
Description
UN-SEALED CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365657-1318917-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365657-1318917-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365657-1318917-1
Win Source Part Number: 1365657-1318917-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: .025 Package: Bulk Product Status: Active Base Product Number: 1318917 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 24 Number of Rows: 2 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.087" (2.20mm) Row Spacing: 0.118" (3.00mm)

Win Source Part Number: 1365657-1318917-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: .025
Package: Bulk
Product Status: Active
Base Product Number: 1318917
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 24
Number of Rows: 2
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
Row Spacing: 0.118" (3.00mm)

Buy Now Datasheet
Rectangular Connector Housings - A122012-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122012-ND
Rectangular Connector Housings A122012-ND
"24 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

"24 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1318917-1
Electronic Connector 340-1318917-1
24 Pos 2.2mm Pitch Wire Housing, Female Socket, Crimp, Straight Product overview: 1318917-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1318917-1 can be used for catalog matching and distributor lookup.

24 Pos 2.2mm Pitch Wire Housing, Female Socket, Crimp, Straight Product overview: 1318917-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1318917-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7121413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121413
Wire Housings & Plugs 7121413
TE Connectivity 1318917-1

TE Connectivity 1318917-1

Supplier's Site
Wire Housings & Plugs - 7121413P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121413P
Wire Housings & Plugs 7121413P
TE Connectivity 1318917-1

TE Connectivity 1318917-1

Supplier's Site
Wire Housings & Plugs - 1641820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641820
Wire Housings & Plugs 1641820
TE Connectivity 1318917-1

TE Connectivity 1318917-1

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1318917-1
Connectors >> Rectangular Connectors Housings 1318917-1
2.2mm 2x12P 12 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

2.2mm 2x12P 12 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1318917-1 1365657-1318917-1 A122012-ND 340-1318917-1 7121413 7121413P 1318917-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details