METZ CONNECT USA Inc. Modular/Ethernet Connector (RJ45, RJ11) Plugs 130G405032-E

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 1849-1379-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
1849-1379-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 1849-1379-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded IDC

Buy Now Datasheet
Rj45 Connector, Plug, 8P8C, 1Port, Cable; Modular Connector Type Metz Connect - 16AH7797 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Cable; Modular Connector Type Metz Connect
16AH7797
Rj45 Connector, Plug, 8P8C, 1Port, Cable; Modular Connector Type Metz Connect 16AH7797
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; IP Rating:IP20; Connector Mounting:Cable Mount; Shielding:Shielded RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; IP Rating:IP20; Connector Mounting:Cable Mount; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1849-1379-ND 16AH7797
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Connector, Plug, 8P8C, 1Port, Cable; Modular Connector Type Metz Connect
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers