Anderson Power Products Blade Type Power Connector Assemblies 1320G4

Description
CONN PLUG 1POS IN-LINE CRIMP
Request a Quote Datasheet
Description
CONN PLUG 1POS IN-LINE CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-1320G4-KIT-ND
Blade Type Power Connector Assemblies 2243-1320G4-KIT-ND
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Buy Now Datasheet
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 66F3887 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
66F3887
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 66F3887
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP120 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP120 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Pp120-Conn-Green Rohs Compliant Anderson Power Products - 72M5034 - Newark, An Avnet Company
Chicago, IL, United States
Pp120-Conn-Green Rohs Compliant Anderson Power Products
72M5034
Pp120-Conn-Green Rohs Compliant Anderson Power Products 72M5034
PP120-CONN-GREEN ROHS COMPLIANT: YES

PP120-CONN-GREEN ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 1320G4 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1320G4
Blade Type Power Connectors 1320G4
PP120-CONNECTOR GREEN

PP120-CONNECTOR GREEN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-1320G4-KIT-ND 66F3887 72M5034 1320G4
Product Name Blade Type Power Connector Assemblies Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Pp120-Conn-Green Rohs Compliant Anderson Power Products Blade Type Power Connectors
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4811 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2001-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers