Switchcraft, Inc. 1/4" Female Cable Mount Jack 131

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Female Cable Mount Jack
131
1/4" Female Cable Mount Jack 131
3-Conductor, Shielded handle; solder lugs Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

3-Conductor, Shielded handle; solder lugs
Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

Supplier's Site
Audio Connectors - SC1040-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1040-ND
Audio Connectors SC1040-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Audio & Video Connectors - 131 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
131
Audio & Video Connectors 131
EXTENSION JAX, RoHS

EXTENSION JAX, RoHS

Buy Now
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 39F649 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
39F649
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 39F649
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Phone; Panel Mount; 10 AWG; 3; Nickel Plated Copper Alloy - 70214177 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Phone; Panel Mount; 10 AWG; 3; Nickel Plated Copper Alloy
70214177
Jack, Phone; Panel Mount; 10 AWG; 3; Nickel Plated Copper Alloy 70214177
Body Nickel Plated Copper Alloy, 10 AWG, Phone Jack Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Body Nickel Plated Copper Alloy, 10 AWG, Phone Jack
Standard 0.25" (6.35 mm) extension phone jacks. Size: 0.688" (17.48 mm) O.D.; 2.156" (54.76 mm) lg. Types 121 and 131. 0.5" (12.7 mm) O.D.; 2.5" (63.5 mm) lg. Shielded handles are brass, bright nickel plated. Black handles are plastic.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 131 131 SC1040-ND 131 39F649 70214177
Product Name 1/4" Female Cable Mount Jack Audio Connectors Audio & Video Connectors Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall Jack, Phone; Panel Mount; 10 AWG; 3; Nickel Plated Copper Alloy
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm - 4832.1220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details