LAPP Heavy Duty Connector Contacts 13163100

Description
Contact Crimp Socket 20 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Socket 20 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 2181-13163100-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
2181-13163100-ND
Heavy Duty Connector Contacts 2181-13163100-ND
Contact Crimp Socket 20 AWG Silver

Contact Crimp Socket 20 AWG Silver

Buy Now Datasheet
Heavy Duty Connector Contacts - 13163100 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
13163100
Heavy Duty Connector Contacts 13163100
CONN CNT SLV SKT 1.6MM 20AWG

CONN CNT SLV SKT 1.6MM 20AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 2181-13163100-ND 13163100
Product Name Heavy Duty Connector Contacts Heavy Duty Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2212 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 221T04F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 4
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers