TE Connectivity Headers, Male Pins 1318123-1

Description
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A29807-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29807-ND
Headers, Male Pins A29807-ND
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"

"Connector Header Through Hole 3 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-1318123-1
5A 250V Electronic Connector 316-1318123-1
3 Pos Wire-to-Board Power Connector, 5A, 250V, Gold Plated Male Pin Product overview: 1318123-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318123-1 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Board Power Connector, 5A, 250V, Gold Plated Male Pin Product overview: 1318123-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318123-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1614144 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1614144
PCB Headers 1614144
TE Connectivity 1318123-1 PCB Header

TE Connectivity 1318123-1 PCB Header

Supplier's Site
PCB Headers - 7195616 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7195616
PCB Headers 7195616
TE Connectivity 1318123-1 PCB Header

TE Connectivity 1318123-1 PCB Header

Supplier's Site
PCB Headers - 7195616P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7195616P
PCB Headers 7195616P
TE Connectivity 1318123-1 PCB Header

TE Connectivity 1318123-1 PCB Header

Supplier's Site
Conn, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 38AC2766 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity
38AC2766
Conn, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity 38AC2766
CONN, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic 2000 Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Dynamic 2000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29807-ND 316-1318123-1 1614144 7195616P 38AC2766
Product Name Headers, Male Pins 5A 250V Electronic Connector PCB Headers PCB Headers Conn, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through hole
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 104313-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29052-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details