TE Connectivity PCB Headers 1318125-1

Description
TE Connectivity 1318125-1 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 1318125-1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7201471 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7201471
PCB Headers 7201471
TE Connectivity 1318125-1 PCB Header

TE Connectivity 1318125-1 PCB Header

Supplier's Site
Headers, Male Pins - A29809-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A29809-ND
Headers, Male Pins A29809-ND
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"

"Connector Header Through Hole 8 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
4.5A 250V Electronic Connector
316-1318125-1
4.5A 250V Electronic Connector 316-1318125-1
8 Pos 2.5mm Pitch Shrouded Header, Solder ST, 4.5A, 250V Product overview: 1318125-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318125-1 can be used for catalog matching and distributor lookup.

8 Pos 2.5mm Pitch Shrouded Header, Solder ST, 4.5A, 250V Product overview: 1318125-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318125-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER 8POS STR KEY-X 15AU - 792-1318125-1 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 8POS STR KEY-X 15AU
792-1318125-1
CONN HEADER 8POS STR KEY-X 15AU 792-1318125-1
CONN HEADER 8POS STR KEY-X 15AU

CONN HEADER 8POS STR KEY-X 15AU

Supplier's Site
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 38AC2768 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity
38AC2768
Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity 38AC2768
CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-2100 Series RoHS Compliant: Yes

CONN, HEADER, 8POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Dynamic D-2100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Amp - Te Connectivity - 97X1320 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
97X1320
Amp - Te Connectivity 97X1320
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7201471 A29809-ND 316-1318125-1 792-1318125-1 38AC2768 97X1320
Product Name PCB Headers Headers, Male Pins 4.5A 250V Electronic Connector CONN HEADER 8POS STR KEY-X 15AU Conn, Header, 8Pos, 2Row, 2.5Mm; Connector Systems Amp - Te Connectivity Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Straight; Straight Vertical
Termination Solder Solder Solder Through Hole
Mounting Through hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data