Socket Contact Gold 18-22 AWG Crimp
DYNAMIC D-2000 REC CONT M L/P
Female Crimp Socket Connector, 18-22AWG, 5A, Gold Product overview: 1318107-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1318107-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380519-1318107-1
Category: Connectors, Interconnects>Rectan
Series: Dynamic D-2
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 1318107
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29318-ND | 1318107-1 | 332-1318107-1 | 1380519-1318107-1 |
| Product Name | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | 5A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |