METZ CONNECT USA Inc. Modular/Ethernet Connector (RJ45, RJ11) Plugs 130E405032-E

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 1849-1004-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
1849-1004-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 1849-1004-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Buy Now Datasheet
Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Metz Connect - 37AC4952 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Metz Connect
37AC4952
Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Metz Connect 37AC4952
CONNECTOR, RJ45, PLUG, 8P8C, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Metz Connect - 71Y7233 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Metz Connect
71Y7233
Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Metz Connect 71Y7233
CONNECTOR, RJ45, PLUG, 8P8C, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1849-1004-ND 37AC4952
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Connector, Rj45, Plug, 8P8C, Cat6A; Modular Connector Type Metz Connect
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products