Ring Terminal Connector 8 Stud Circular 22 AWG Crimp
M7928/1-14 TERMINAL,PIDG R IR 22 8
TERMINAL, RING TONGUE, #8, CRIMP, GREEN; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Green, Red; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes
TERMINAL,PIDG R IR 22 8
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27336-ND | 1-320551-2 | 66H6916 | 69H8101 |
| Product Name | Ring Connectors | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Terminal, Ring Tongue, #8, Crimp, Green; Stud Size - Metric Amp - Te Connectivity | Terminal,pidg R Ir 22 8 Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) |