"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
DYNAMIC D2100 HDR V ASSY 6P
6 Pos 2.5mm Pitch Shrouded Header, Solder, Straight, 5A, 250V Product overview: 1318124-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1318124-1 can be used for catalog matching and distributor lookup.
DYNAMIC D2100 HDR V ASSY 6P
2x3P 6P 2 Tin 2.5mm 3.75mm 3 -55°C~+105°C Copper Alloy 5A Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29808-ND | 1318124-1 | 316-1318124-1 | 41AJ2360 | 1318124-1 |
| Product Name | Headers, Male Pins | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | 5A 250V Electronic Connector | Dynamic D2100 Hdr V Assy 6P Amp - Te Connectivity | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector | |||
| Mounting | Through Hole | Straight | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps |