TE Connectivity Rectangular Connector Housings 1318386-1

Description
"16 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Request a Quote Datasheet
Description
"16 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A106550-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106550-ND
Rectangular Connector Housings A106550-ND
"16 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

"16 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire Housings & Plugs - 7121371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121371
Wire Housings & Plugs 7121371
TE Connectivity 1318386-1

TE Connectivity 1318386-1

Supplier's Site
Wire Housings & Plugs - 7121371P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121371P
Wire Housings & Plugs 7121371P
TE Connectivity 1318386-1

TE Connectivity 1318386-1

Supplier's Site
Wire Housings & Plugs - 1641813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641813
Wire Housings & Plugs 1641813
TE Connectivity 1318386-1

TE Connectivity 1318386-1

Supplier's Site
Singapore, Singapore
Electronic Connector
340-1318386-1
Electronic Connector 340-1318386-1
16 Pos Crimp Wire Housing, PBT, Straight, Receptacle Product overview: 1318386-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1318386-1 can be used for catalog matching and distributor lookup.

16 Pos Crimp Wire Housing, PBT, Straight, Receptacle Product overview: 1318386-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1318386-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365863-1318386-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365863-1318386-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365863-1318386-1
Win Source Part Number: 1365863-1318386-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: .025 Package: Bulk Product Status: Active Features: Retainer Base Product Number: 1318386 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 16 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.087" (2.20mm) Row Spacing: 0.118" (3.00mm)

Win Source Part Number: 1365863-1318386-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: .025
Package: Bulk
Product Status: Active
Features: Retainer
Base Product Number: 1318386
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 16
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
Row Spacing: 0.118" (3.00mm)

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1318386-1
Connectors >> Rectangular Connectors Housings 1318386-1
2.2mm 2x8P 8 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

2.2mm 2x8P 8 2 3mm P=2.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106550-ND 1318386-1 7121371 7121371P 340-1318386-1 1365863-1318386-1 1318386-1
Product Name Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug; Female / Jack Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 94B3983 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details