Socket Contact Gold 24-28 AWG Crimp
Socket Contact Gold 24-28 AWG Crimp
Female Crimp Socket Connector, 5A, Gold, 24-28AWG Product overview: 1318106-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1318106-1 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29319TR-ND | 332-1318106-1 | 17R2959 |
| Product Name | Rectangular Connector Contacts | 5A Electronic Connector | Contact, Socket, 28-24Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |